Texas Instruments ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0838CCWMX

Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Dallas, TX, United States
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option
ADC0838CCWMX
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0838CCWMX
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85

8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-ADC0838CCWMX
8-bit SOIC Analog-to-Digital Converter IC 700-ADC0838CCWMX
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85 Product overview: ADC0838CCWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCWMX can be used for catalog matching and distributor lookup.

8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85 Product overview: ADC0838CCWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCWMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0838CCWMXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0838CCWMXTR-ND
Analog to Digital Converters (ADC) ADC0838CCWMXTR-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0838CCWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC0838CCWMX
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0838CCWMX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0838CCWMX
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC0838CCWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0838CCWMX
Analog to Digital Converters (ADC) ADC0838CCWMX
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0838CCWMX 700-ADC0838CCWMX ADC0838CCWMXTR-ND ADC0838CCWMX ADC0838CCWMX ADC0838CCWMX
Product Name ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option 8-bit SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Microwire Serial SPI; SPI SPI; SPI
Package Type PDIP,SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details