Texas Instruments ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter ADC104S101CIMM/NOPB

Description
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter
ADC104S101CIMM/NOPB
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter ADC104S101CIMM/NOPB
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB
767736-ADC104S101CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB 767736-ADC104S101CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767736-ADC104S101CIM M/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADC104S101 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): AD7866BRU; AD7866ARU; AD7914BRU; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767736-ADC104S101CIMM/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADC104S101
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7866BRU; AD7866ARU; AD7914BRU;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48386-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48386-2-ND
Analog to Digital Converters (ADC) 296-48386-2-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-ADC104S101CIMM/NOPB
10BIT Analog-to-Digital Converter IC 700-ADC104S101CIMM/NOPB
IC ADC 10BIT SAR 10VSSOP Product overview: ADC104S101CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S101CIMM/N OPB can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 10VSSOP Product overview: ADC104S101CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S101CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S101CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S101CIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S101CIMM/NOPB
Analog to Digital Converters (ADC) ADC104S101CIMM/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S101CIMM/NOPB
Analog to Digital Converters (ADC) ADC104S101CIMM/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S101CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S101CIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S101CIMM/NOPB 767736-ADC104S101CIMM/NOPB 296-48386-2-ND 700-ADC104S101CIMM/NOPB ADC104S101CIMM/NOPB ADC104S101CIMM/NOPB ADC104S101CIMM/NOPB ADC104S101CIMM/NOPB
Product Name ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMM/NOPB Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI, DSP SPI; SPI, DSP
Package Type VSSOP SSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Bulk SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers