Texas Instruments ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface ADS61JB23IRHAR

Description
12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 40-VQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface - ADS61JB23IRHAR - Texas Instruments
Dallas, TX, United States
ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface
ADS61JB23IRHAR
ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface ADS61JB23IRHAR
12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 40-VQFN -40 to 85

12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Analog-to-Digital Converter IC
700-ADS61JB23IRHAR
1.8V VQFN Analog-to-Digital Converter IC 700-ADS61JB23IRHAR
12-Bit 80MSPS Diff ADC, 1.8V, 71.7dB SNR, VQFN Product overview: ADS61JB23IRHAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB23IRHAR can be used for catalog matching and distributor lookup.

12-Bit 80MSPS Diff ADC, 1.8V, 71.7dB SNR, VQFN Product overview: ADS61JB23IRHAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB23IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS61JB23IRHAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS61JB23IRHAR-ND
Analog to Digital Converters (ADC) ADS61JB23IRHAR-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB23IRHAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS61JB23IRHAR
Data Acquisition - Analog to Digital Converters (ADC) ADS61JB23IRHAR
IC ADC 12BIT PIPELINED 40VQFN

IC ADC 12BIT PIPELINED 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB23IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS61JB23IRHAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS61JB23IRHAR
IC ADC 12BIT PIPELINED 40VQFN

IC ADC 12BIT PIPELINED 40VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS61JB23IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS61JB23IRHAR
Analog to Digital Converters (ADC) ADS61JB23IRHAR
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS61JB23IRHAR 700-ADS61JB23IRHAR ADS61JB23IRHAR-ND ADS61JB23IRHAR ADS61JB23IRHAR ADS61JB23IRHAR
Product Name ADS61JB23 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface 1.8V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type JESD204A JESD204A JESD204A
Package Type VQFN VQFN 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers