Texas Instruments ADC10065 10-Bit 65 MSPS 3V A/D Converter ADC10065CIMT/NOPB

Description
10-Bit 65 MSPS 3V A/D Converter 28-TSSOP -40 to 85
Request a Quote
Description
10-Bit 65 MSPS 3V A/D Converter 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC10065 is a 10-bit analog-to-digital converter operating at 65 MSPS with a single 3.0V supply, designed for high-speed data acquisition in applications such as ultrasound, communications, and radar. It features a 400 MHz full-power bandwidth, selectable input ranges of 1.0 V, 1.5 V, or 2.0 V peak-to-peak, and consumes 68.4 mW at full speed or 14.1 mW in standby. The device includes an on-chip reference and sample-and-hold amplifier, supports offset binary or two's complement output formats, and operates over the industrial temperature range of -40°C to +85°C. It is packaged in a 28-pin TSSOP with a moisture sensitivity level of 3 and is RoHS compliant. Power and performance characteristics are consistent across the ADC10065 series.

Datasheet Summary
Powered by GS/AI

The ADC10065 is a 10-bit analog-to-digital converter operating at 65 MSPS with a single 3.0V supply, designed for high-speed data acquisition in applications such as ultrasound, communications, and radar. It features a 400 MHz full-power bandwidth, selectable input ranges of 1.0 V, 1.5 V, or 2.0 V peak-to-peak, and consumes 68.4 mW at full speed or 14.1 mW in standby. The device includes an on-chip reference and sample-and-hold amplifier, supports offset binary or two's complement output formats, and operates over the industrial temperature range of -40°C to +85°C. It is packaged in a 28-pin TSSOP with a moisture sensitivity level of 3 and is RoHS compliant. Power and performance characteristics are consistent across the ADC10065 series.

Suppliers

Company
Product
Description
Supplier Links
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC10065 10-Bit 65 MSPS 3V A/D Converter
ADC10065CIMT/NOPB
ADC10065 10-Bit 65 MSPS 3V A/D Converter ADC10065CIMT/NOPB
10-Bit 65 MSPS 3V A/D Converter 28-TSSOP -40 to 85

10-Bit 65 MSPS 3V A/D Converter 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Analog-to-Digital Converter IC
700-ADC10065CIMT/NOPB
3.6V TSSOP Analog-to-Digital Converter IC 700-ADC10065CIMT/NOPB
10-Bit 65MSPS ADC, Parallel Interface, 2.7-3.6V, 28-TSSOP Product overview: ADC10065CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10065CIMT/NOP B can be used for catalog matching and distributor lookup.

10-Bit 65MSPS ADC, Parallel Interface, 2.7-3.6V, 28-TSSOP Product overview: ADC10065CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10065CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC10065CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10065CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC10065CIMT/NOPB-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
 - ADC10065CIMT/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
 - ADC10065CIMT/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10065CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10065CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10065CIMT/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10065CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10065CIMT/NOPB
Analog to Digital Converters (ADC) ADC10065CIMT/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC10065CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10065CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10065CIMT/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10065CIMT/NOPB 700-ADC10065CIMT/NOPB ADC10065CIMT/NOPB-ND ADC10065CIMT/NOPB ADC10065CIMT/NOPB ADC10065CIMT/NOPB ADC10065CIMT/NOPB
Product Name ADC10065 10-Bit 65 MSPS 3V A/D Converter 3.6V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP28 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.3000 LSB
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
5 suppliers