Texas Instruments ADS6144 Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs ADS6144IRHBT

Description
Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
Request a Quote
Description
Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS6144 is a 14-bit analog-to-digital converter with a sampling rate of 105 MSPS, designed for applications requiring high dynamic performance and low power consumption. It is housed in a 32-pin VQFN package measuring 5 mm × 5 mm and operates over the industrial temperature range of -40°C to 85°C. The device supports both parallel CMOS and DDR LVDS digital output interfaces, features programmable coarse and fine gain for SNR/SFDR optimization, and includes an internal reference with optional external reference support. It is powered by a 3.3-V analog supply and a 1.8-V to 3.3-V digital supply, consuming 374 mW at full operation. The part is pin-compatible with other members of the ADS614X family and includes clock duty cycle stabilization and programmable output buffer settings to simplify data capture.

Datasheet Summary
Powered by GS/AI

The ADS6144 is a 14-bit analog-to-digital converter with a sampling rate of 105 MSPS, designed for applications requiring high dynamic performance and low power consumption. It is housed in a 32-pin VQFN package measuring 5 mm × 5 mm and operates over the industrial temperature range of -40°C to 85°C. The device supports both parallel CMOS and DDR LVDS digital output interfaces, features programmable coarse and fine gain for SNR/SFDR optimization, and includes an internal reference with optional external reference support. It is powered by a 3.3-V analog supply and a 1.8-V to 3.3-V digital supply, consuming 374 mW at full operation. The part is pin-compatible with other members of the ADS614X family and includes clock duty cycle stabilization and programmable output buffer settings to simplify data capture.

Suppliers

Company
Product
Description
Supplier Links
ADS6144 Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs - ADS6144IRHBT - Texas Instruments
Dallas, TX, United States
ADS6144 Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs
ADS6144IRHBT
ADS6144 Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs ADS6144IRHBT
Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85

Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-22661-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-22661-2-ND
Analog to Digital Converters (ADC) 296-22661-2-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-22661-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-22661-1-ND
Analog to Digital Converters (ADC) 296-22661-1-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-22661-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-22661-6-ND
Analog to Digital Converters (ADC) 296-22661-6-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
QFN Analog-to-Digital Converter IC
700-ADS6144IRHBT
QFN Analog-to-Digital Converter IC 700-ADS6144IRHBT
14-Bit 105MSPS ADC, Differential, DDR/LVDS/Parallel, QFN Product overview: ADS6144IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6144IRHBT can be used for catalog matching and distributor lookup.

14-Bit 105MSPS ADC, Differential, DDR/LVDS/Parallel, QFN Product overview: ADS6144IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6144IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6144IRHBT
768109-ADS6144IRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6144IRHBT 768109-ADS6144IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 768109-ADS6144IRHBT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.65 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: ADS6144 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ADS6144IRHBR; ADS6144IRHBRG4; ADS6144IRHBTG4; Introduction Date: July 01, 2007 ECCN: 3A991.c.3 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768109-ADS6144IRHBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: ADS6144
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): ADS6144IRHBR; ADS6144IRHBRG4; ADS6144IRHBTG4;
Introduction Date: July 01, 2007
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS6144IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6144IRHBT
Analog to Digital Converters (ADC) ADS6144IRHBT
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6144IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6144IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6144IRHBT
IC ADC 14BIT PIPELINED 32VQFN

IC ADC 14BIT PIPELINED 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS6144IRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6144IRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS6144IRHBT
IC ADC 14BIT PIPELINED 32VQFN

IC ADC 14BIT PIPELINED 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6144IRHBT 296-22661-2-ND 296-22661-1-ND 296-22661-6-ND 700-ADS6144IRHBT 768109-ADS6144IRHBT ADS6144IRHBT ADS6144IRHBT ADS6144IRHBT
Product Name ADS6144 Low Power 14-bit 105MSPS ADC with selectable parallel CMOS or LVDS outputs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6144IRHBT Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad QFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers