Dual-Channel 14bit, 65MSPS Analog-to-Digital Converter 80-HTQFP -40 to 85
Dual 14-Bit 65MSPS Differential ADC, Parallel Interface, HTQFP Product overview: ADS5553IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5553IPFP can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1141769-ADS5553IPFP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Number of Converters: 2
Family Name: ADS5553
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MAX12528ETK; MAX12557ETK-T; MAX12557ETK+T;
Introduction Date: January 01, 2005
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
ADS5553 Dual-Channel, 14-Bit, 65-MSPS Analog-to-Digital Converter (ADC)
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 80-HTQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5553IPFP | 700-ADS5553IPFP | 296-17827-ND | 1141769-ADS5553IPFP | ADS5553IPFP | ADS5553IPFP | ADS5553IPFP |
| Product Name | ADS5553 Dual-Channel 14bit, 65MSPS Analog-to-Digital Converter | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5553IPFP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | HTQFP | TQFP; 80-TQFP Exposed Pad | QFP; TQFP; HTQFP80 | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.6000 LSB |