The ADS5520 is a 12-bit, 125 MSPS analog-to-digital converter with a differential input voltage range of 2.3 VPP, an internal voltage reference, and a 3.3 V single-supply operation consuming 578 mW. It features a 64-pin HTQFP PowerPAD package with a thermal pad measuring 3.5 mm × 3.5 mm minimum and 4 mm × 4 mm maximum, and operates over the industrial temperature range of -40°C to 85°C.
12-Bit, 125MSPS Analog-to-Digital Converter 64-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5520IPAPG4 |
| Product Name | ADS5520 12-Bit, 125MSPS Analog-to-Digital Converter |
| Interface Type | Serial; Parallel; SPI |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.2500 LSB |