Texas Instruments ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function ADC08831IMX/NOPB

Description
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
Request a Quote
Description
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC08831IMX/NOPB is an 8-bit successive approximation analog-to-digital converter (ADC) from Texas Instruments, featuring a 3-wire serial interface and a configurable input multiplexer for two channels. It operates within an analog input voltage range from ground to VCC, which can be set between 4.5V and 6.0V. The device includes a track/hold function that allows the analog voltage to vary during conversion, enhancing its versatility in applications. Key specifications include a maximum conversion time of 4 microseconds at a clock frequency of 2 MHz, typical power dissipation of 8.5 mW, and a low power mode consuming approximately 3.0 mW. The ADC08831IMX/NOPB is designed to provide a total unadjusted error of ±1 LSB and ensures no missing codes over the specified temperature range of -40°C to +85°C. It is suitable for various applications, including digitizing sensors, process control monitoring, and remote sensing in noisy environments. The device is available in an 8-pin SOIC package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ADC08831IMX/NOPB is an 8-bit successive approximation analog-to-digital converter (ADC) from Texas Instruments, featuring a 3-wire serial interface and a configurable input multiplexer for two channels. It operates within an analog input voltage range from ground to VCC, which can be set between 4.5V and 6.0V. The device includes a track/hold function that allows the analog voltage to vary during conversion, enhancing its versatility in applications. Key specifications include a maximum conversion time of 4 microseconds at a clock frequency of 2 MHz, typical power dissipation of 8.5 mW, and a low power mode consuming approximately 3.0 mW. The ADC08831IMX/NOPB is designed to provide a total unadjusted error of ±1 LSB and ensures no missing codes over the specified temperature range of -40°C to +85°C. It is suitable for various applications, including digitizing sensors, process control monitoring, and remote sensing in noisy environments. The device is available in an 8-pin SOIC package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function
ADC08831IMX/NOPB
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function ADC08831IMX/NOPB
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85

8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38691-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38691-1-ND
Analog to Digital Converters (ADC) 296-38691-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38691-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38691-2-ND
Analog to Digital Converters (ADC) 296-38691-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38691-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38691-6-ND
Analog to Digital Converters (ADC) 296-38691-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMX/NOPB
104514-ADC08831IMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMX/NOPB 104514-ADC08831IMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 104514-ADC08831IMX/N OPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 4.5 V to 6 V Digital Supply Voltage: 4.5 V to 6 V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104514-ADC08831IMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-ADC08831IMX/NOPB
8-bit SOIC Analog-to-Digital Converter IC 700-ADC08831IMX/NOPB
8-Bit 1-Ch Serial ADC, 181KS/s, SPI, SOIC Product overview: ADC08831IMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08831IMX/NOPB can be used for catalog matching and distributor lookup.

8-Bit 1-Ch Serial ADC, 181KS/s, SPI, SOIC Product overview: ADC08831IMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08831IMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08831IMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08831IMX/NOPB
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08831IMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08831IMX/NOPB
IC ADC 8BIT SAR 8SOIC

IC ADC 8BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC08831IMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08831IMX/NOPB
Analog to Digital Converters (ADC) ADC08831IMX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08831IMX/NOPB 296-38691-1-ND 296-38691-2-ND 296-38691-6-ND 104514-ADC08831IMX/NOPB 700-ADC08831IMX/NOPB ADC08831IMX/NOPB ADC08831IMX/NOPB ADC08831IMX/NOPB
Product Name ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMX/NOPB 8-bit SOIC Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Microwire SPI SPI SPI SPI; SPI, DSP SPI, Serial, 3-WIRE SPI; SPI, DSP
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers