Texas Instruments ADS5409 Dual Channel 12bit 900Msps Analog to Digital Converter ADS5409IZAY

Description
Dual Channel 12bit 900Msps Analog to Digital Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Dual Channel 12bit 900Msps Analog to Digital Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5409 Dual Channel 12bit 900Msps Analog to Digital Converter - ADS5409IZAY - Texas Instruments
Dallas, TX, United States
ADS5409 Dual Channel 12bit 900Msps Analog to Digital Converter
ADS5409IZAY
ADS5409 Dual Channel 12bit 900Msps Analog to Digital Converter ADS5409IZAY
Dual Channel 12bit 900Msps Analog to Digital Converter 196-NFBGA -40 to 85

Dual Channel 12bit 900Msps Analog to Digital Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36913-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36913-ND
Analog to Digital Converters (ADC) 296-36913-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)

Buy Now Datasheet
Dual Analog-to-Digital Converter IC - 700-ADS5409IZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS5409IZAY
Dual Analog-to-Digital Converter IC 700-ADS5409IZAY
Dual-Channel, 12-Bit, 900-MSPS Analog-to-Digital Converter (ADC) 196-NFBGA -40 to 85 Product overview: ADS5409IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5409IZAY can be used for catalog matching and distributor lookup.

Dual-Channel, 12-Bit, 900-MSPS Analog-to-Digital Converter (ADC) 196-NFBGA -40 to 85 Product overview: ADS5409IZAY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5409IZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5409IZAY
1141727-ADS5409IZAY
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5409IZAY 1141727-ADS5409IZAY
Manufacturer: Texas Instruments Win Source Part Number: 1141727-ADS5409IZAY Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 900M Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 196-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 196-LFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ADS5409 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Texas Instruments
Win Source Part Number: 1141727-ADS5409IZAY
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 900M
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 196-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5409
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5409IZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5409IZAY
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5409IZAY
IC ADC 12BIT PIPELINED 196NFBGA

IC ADC 12BIT PIPELINED 196NFBGA

Supplier's Site
Analog to Digital Converters (ADC) - ADS5409IZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5409IZAY
Analog to Digital Converters (ADC) ADS5409IZAY
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5409IZAY 296-36913-ND 700-ADS5409IZAY 1141727-ADS5409IZAY ADS5409IZAY ADS5409IZAY
Product Name ADS5409 Dual Channel 12bit 900Msps Analog to Digital Converter Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5409IZAY Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type DDR LVDS Parallel Parallel; LVDS - Parallel
Package Type NFBGA 196-LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers