Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-WSON -40 to 85
8-Bit 200KS/s ADC, SPI, Single-Ended, 2.7-5.25V, 1.3mW Product overview: ADC081S021CISDX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 008704-ADC081S021CIS
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON (2.2x2.5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
IC ADC 8BIT SAR 6WSON
IC ADC 8BIT SAR 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081S021CISDX/NOPB | 700-ADC081S021CISDX/NOPB | 008704-ADC081S021CISDX/NOPB | ADC081S021CISDX/NOPB-ND | ADC081S021CISDX/NOPB | ADC081S021CISDX/NOPB | ADC081S021CISDX/NOPB |
| Product Name | ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter | 8-bit 5.25V 1.3mW Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISDX/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI, Serial | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,WSON | 6-WSON (2.2x2.5) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.3000 LSB |