The ADS5401 is a single-channel 12-bit 800-Msps analog-to-digital converter with a 196-pin NFBGA package measuring 12.00 mm × 12.00 mm, operating over the industrial temperature range of -40°C to 85°C. It features a high-impedance analog input buffer, a >1.2 GHz input bandwidth, DDRLVDS data output interface, and optional 2x decimation with lowpass or highpass filtering. Power dissipation is 1.33 W per channel, with spectral performance of 61.3 dBFS SNR and 74 dBc SFDR at a 230 MHz input frequency, and 59.8 dBFS SNR and 69 dBc SFDR at a 700 MHz input frequency.
Single 12-Bit 800Msps Analog-to-Digital Converter 196-NFBGA -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
IC ADC 12BIT PIPELINED 196NFBGA
IC ADC 12BIT PIPELINED 196NFBGA
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-NFBGA (12x12)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5401IZAYR | ADS5401IZAYR-ND | ADS5401IZAYR | ADS5401IZAYR | ADS5401IZAYR |
| Product Name | ADS5401 Single 12-Bit 800Msps Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | NFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |