Texas Instruments ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer ADS5400MHFSV

Description
12-bit, 1000 MSPS ADC With Analog Input Buffer 100-CFP -55 to 125
Request a Quote Datasheet
Description
12-bit, 1000 MSPS ADC With Analog Input Buffer 100-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer - ADS5400MHFSV - Texas Instruments
Dallas, TX, United States
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer
ADS5400MHFSV
ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer ADS5400MHFSV
12-bit, 1000 MSPS ADC With Analog Input Buffer 100-CFP -55 to 125

12-bit, 1000 MSPS ADC With Analog Input Buffer 100-CFP -55 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5400MHFSV-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5400MHFSV-ND
Analog to Digital Converters (ADC) ADS5400MHFSV-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-CFP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5400MHFSV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5400MHFSV
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5400MHFSV
IC ADC 12BIT PIPELINED 100CQFP

IC ADC 12BIT PIPELINED 100CQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5400MHFSV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5400MHFSV
Analog to Digital Converters (ADC) ADS5400MHFSV
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-CFP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-CFP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5400MHFSV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5400MHFSV
Data Acquisition - Analog to Digital Converters (ADC) ADS5400MHFSV
IC ADC 12BIT PIPELINED 100CQFP

IC ADC 12BIT PIPELINED 100CQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5400MHFSV ADS5400MHFSV-ND ADS5400MHFSV ADS5400MHFSV ADS5400MHFSV
Product Name ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; LVDS - Parallel
Package Type CFP 100-CBQFP Exposed Pad 100-CBQFP Exposed Pad QFP; 100-CBQFP Exposed Pad
Screening Level Space
Resolution 12 bits 12 bits 12 bits
DNL -1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers