Texas Instruments ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer ADC08B200QCIVS/NOPB

Description
8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105
Request a Quote
Description
8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC08B200-Q1 is an 8-bit, 200 MSPS analog-to-digital converter (ADC) designed for high-speed applications. It features a selectable capture buffer size of up to 1,024 bytes, allowing for rapid signal capture with a slower readout rate. The device includes an integrated phase-locked loop (PLL) for clock multiplication, enhancing sampling capabilities. It is AEC-Q100 Grade 2 qualified, making it suitable for automotive applications. This ADC operates over an extended temperature range of -40°C to +105°C and is packaged in a 48-pin TQFP. The device is designed to be resistant to latch-up and features short-circuit protection on its outputs. The digital outputs are compatible with TTL/CMOS logic levels, supporting a separate output power supply for interfacing with 2.7V to 3.3V logic. Power consumption is optimized, with typical operating power at 2 mW/Msps and a power-down mode consuming 2.15 mW. The ADC08B200-Q1 is suitable for applications such as laser ranging and pulse capturing.

Datasheet Summary
Powered by GS/AI

The ADC08B200-Q1 is an 8-bit, 200 MSPS analog-to-digital converter (ADC) designed for high-speed applications. It features a selectable capture buffer size of up to 1,024 bytes, allowing for rapid signal capture with a slower readout rate. The device includes an integrated phase-locked loop (PLL) for clock multiplication, enhancing sampling capabilities. It is AEC-Q100 Grade 2 qualified, making it suitable for automotive applications. This ADC operates over an extended temperature range of -40°C to +105°C and is packaged in a 48-pin TQFP. The device is designed to be resistant to latch-up and features short-circuit protection on its outputs. The digital outputs are compatible with TTL/CMOS logic levels, supporting a separate output power supply for interfacing with 2.7V to 3.3V logic. Power consumption is optimized, with typical operating power at 2 mW/Msps and a power-down mode consuming 2.15 mW. The ADC08B200-Q1 is suitable for applications such as laser ranging and pulse capturing.

Suppliers

Company
Product
Description
Supplier Links
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer
ADC08B200QCIVS/NOPB
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer ADC08B200QCIVS/NOPB
8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105

8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105

Buy Now Datasheet
 - ADC08B200QCIVS/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48

ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48

Supplier's Site Datasheet
 - ADC08B200QCIVS/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48

ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PQFP48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08B200QCIVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08B200QCIVS/NOPB-ND
Analog to Digital Converters (ADC) ADC08B200QCIVS/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B200QCIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08B200QCIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08B200QCIVS/NOPB
IC ADC 8BIT 48TQFP

IC ADC 8BIT 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC08B200QCIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08B200QCIVS/NOPB
Analog to Digital Converters (ADC) ADC08B200QCIVS/NOPB
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

Buy Now
Analog to Digital Converters (ADC) - ADC08B200QCIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08B200QCIVS/NOPB
Analog to Digital Converters (ADC) ADC08B200QCIVS/NOPB
8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

8 Bit Analog to Digital Converter 1 Input 1 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08B200QCIVS/NOPB ADC08B200QCIVS/NOPB ADC08B200QCIVS/NOPB-ND ADC08B200QCIVS/NOPB ADC08B200QCIVS/NOPB ADC08B200QCIVS/NOPB
Product Name ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; TQFP48 TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Automotive
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers