Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
Win Source Part Number: 1218448-ADS5292IPFP
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 80M
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29986-5,TEXTISA
Base Product Number: ADS5292
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
8-Ch 12-Bit 80MSPS ADC, LVDS, HTQFP Product overview: ADS5292IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5292IPFP can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
IC ADC 12BIT PIPELINED 80HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5292IPFP | 1218448-ADS5292IPFP | 296-29986-5-ND | 700-ADS5292IPFP | ADS5292IPFP | ADS5292IPFP |
| Product Name | ADS5292 Octal Channel 12-Bit, 80MSPS High-SNR and Low-Power ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial; LVDS - Serial | Serial | LVDS, Serial | Serial | |
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 376 milliwatts |