The ADS5271 is an 8-channel, 12-bit, 50MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It is housed in an HTQFP-80 PowerPAD package with a thermal pad size ranging from 4.69mm × 4.69mm to 6.20mm × 6.20mm and operates over a temperature range of -40°C to +85°C. The device features internal or external reference options, simultaneous sample-and-hold, and serial LVDS outputs that reduce interface pin count. Total power dissipation is 927mW with internal reference and 861mW with external reference. A phase-locked loop multiplies the input clock by 12 to generate a 6× sampling rate LVDS clock for data serialization. SNR is 70.5dB at 10MHz IF with a 3.3V supply. The part is pin-and-format-compa
8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5271IPFPG4 | ADS5271IPFPG4 |
| Product Name | ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Serial |
| Package Type | HTQFP | QFP; TQFP; 80-TQFP Exposed Pad |
| Screening Level | Catalog | |
| Resolution | 12 bits | 12 bits |
| DNL | 0.5000 LSB |