The ADS5240 is a 4-channel, 12-bit, 40MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It is packaged in an HTQFP-64 PowerPAD package with a thermal pad measuring 5.29mm × 5.29mm minimum and 6.50mm × 6.50mm maximum. The device operates over a temperature range of -40°C to +85°C, with a 3.3V analog and digital supply, and supports both internal and external reference modes. Integrated PLL multiplies the sampling clock for LVDS serialization, and four LVDS current modes are available. It achieves 70.5dB FS SNR at a 10MHz IF and has no missing codes.
4-Channel, 12-bit, 40MSPS ADC with Serial LVDS Interface 64-HTQFP -40 to 85
4-Ch 12-Bit 40MSPS ADC, LVDS/Parallel, HTQFP Product overview: ADS5240IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5240IPAPT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1015466-ADS5240IPAPT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-HTQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5240IPAPT | 700-ADS5240IPAPT | ADS5240IPAPT-ND | 1015466-ADS5240IPAPT | ADS5240IPAPT | ADS5240IPAPT | ADS5240IPAPT |
| Product Name | ADS5240 4-Channel, 12-bit, 40MSPS ADC with Serial LVDS Interface | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5240IPAPT | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.9000 LSB |