Dual, 12-bit, 65MSPS analog-to-digital converter with a single 3.3V supply, offering 70.7 dBFS SNR at 5 MHz and total power dissipation of 371 mW with internal reference. Features a TQFP-64 package and operates from -40°C to +85°C. Includes internal or external reference options, differential input architecture, over-range indicator, and output enable for multiplexing.
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
IC ADC 12BIT PIPELINED 64TQFP
IC ADC 12BIT PIPELINED 64TQFP
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5232IPAGTG4 | ADS5232IPAGTG4-ND | ADS5232IPAGTG4 | ADS5232IPAGTG4 | ADS5232IPAGTG4 |
| Product Name | ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.9000 LSB |