8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 077408-ADC0808CCV
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: 4.5 V to 6.5 V
Digital Supply Voltage: 4.5 V to 6.5 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
8-Bit 8-Ch Parallel ADC, 10kS/s, Single-Ended, PLCC Product overview: ADC0808CCV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0808CCV can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0808CCV | 077408-ADC0808CCV | 700-ADC0808CCV | ADC0808CCV-ND | ADC0808CCV | ADC0808CCV |
| Product Name | ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0808CCV | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | PLCC; 28-PLCC (11.51x11.51) | PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |