The ADS4226IRGC25 is a dual-channel, 12-bit analog-to-digital converter (ADC) designed for low-power applications. It operates with a single 1.8V supply and offers a maximum sampling rate of 125 MSPS, consuming 277 mW of total power at this rate. The device features high dynamic performance with a signal-to-noise ratio (SNR) of 71.4 dBFS at 170 MHz and a spurious-free dynamic range (SFDR) of 88 dBc at the same frequency. The ADC includes programmable gain options up to 6 dB and supports both parallel CMOS and double data rate (DDR) LVDS output interfaces. It is housed in a compact QFN-64 package and is specified for operation over an industrial temperature range of -40°C to +85°C. This ADC is suitable for applications in wireless communications infrastructure and software-defined radio, among others.
12 bit 160MSPS Dual Low Power ADC 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
12-Bit 160MSPS Dual LVDS ADC, VQFN Product overview: ADS4226IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4226IRGC25 can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4226IRGC25 | 296-32012-2-ND | 700-ADS4226IRGC25 | ADS4226IRGC25 | ADS4226IRGC25 | ADS4226IRGC25 |
| Product Name | ADS4226 12 bit 160MSPS Dual Low Power ADC | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 1.5 LSB |