Texas Instruments ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter ADC081500CIYB/NOPB

Description
High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Dallas, TX, United States
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter
ADC081500CIYB/NOPB
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter ADC081500CIYB/NOPB
High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

Buy Now Datasheet
8-bit Analog-to-Digital Converter IC - 700-ADC081500CIYB/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC081500CIYB/NOPB
8-bit Analog-to-Digital Converter IC 700-ADC081500CIYB/NOPB
8-Bit 1.5GS/s ADC, LVDS/Parallel Interface, LQFP, -40 to 85°C Product overview: ADC081500CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081500CIYB/NO PB can be used for catalog matching and distributor lookup.

8-Bit 1.5GS/s ADC, LVDS/Parallel Interface, LQFP, -40 to 85°C Product overview: ADC081500CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081500CIYB/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB
910185-ADC081500CIYB/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB 910185-ADC081500CIYB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910185-ADC081500CIYB /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20) Package: Tray Package: 128-LQFP Exposed Pad Mounting: Surface Mount Family Name: ADC081500 Categories: Integrated Circuits (ICs) Case / Package: 128-HLQFP (20x20) ECCN: 3A001A5A1 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: *ADC081500CIYB, ADC081500CIYB-ND, ADC081500CIYBNOPB, ADC081500CIYB, 3301-ADC081500CIYB/N OPB, *ADC081500CIYB/NOPB, -ADC081500CIYB/NOPB- ND

Manufacturer: Texas Instruments
Win Source Part Number: 910185-ADC081500CIYB/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: ADC081500
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A001A5A1
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: *ADC081500CIYB, ADC081500CIYB-ND, ADC081500CIYBNOPB, ADC081500CIYB, 3301-ADC081500CIYB/NOPB, *ADC081500CIYB/NOPB, -ADC081500CIYB/NOPB-ND

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081500CIYB/NOPB-ND
Analog to Digital Converters (ADC) ADC081500CIYB/NOPB-ND
IC ADC 8BIT 128-HLQFP

IC ADC 8BIT 128-HLQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081500CIYB/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081500CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081500CIYB/NOPB
Analog to Digital Converters (ADC) ADC081500CIYB/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081500CIYB/NOPB 700-ADC081500CIYB/NOPB 910185-ADC081500CIYB/NOPB ADC081500CIYB/NOPB-ND ADC081500CIYB/NOPB ADC081500CIYB/NOPB
Product Name ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 8-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081500CIYB/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI LVDS, Parallel Parallel
Package Type HLQFP LQFP QFP; 128-HLQFP (20x20) 128-LQFP Exposed Pad 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.1500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers