8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 115914-ADC088S022CIM
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
8-Bit 8-Ch ADC, 200KS/s, SPI, Single-Ended, 16-TSSOP Product overview: ADC088S022CIMTX/NOPB
IC ADC 8BIT SAR 16TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
IC ADC 8BIT SAR 16TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC088S022CIMTX/NOPB | ADC088S022CIMTX/NOPBTR-ND | ADC088S022CIMTX/NOPBDKR-ND | ADC088S022CIMTX/NOPBCT-ND | 115914-ADC088S022CIMTX/NOPB | 700-ADC088S022CIMTX/NOPB | ADC088S022CIMTX/NOPB | ADC088S022CIMTX/NOPB | ADC088S022CIMTX/NOPB |
| Product Name | ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX/NOPB | 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI | SPI | SPI; SPI, DSP | SPI, Serial | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2000 LSB |