Texas Instruments ADS4145 14 bit 125MSPS Low Power ADC ADS4145IRGZR

Description
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote
Description
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS4145 is a 14-bit, 125-MSPS analog-to-digital converter designed for low-power, high-dynamic-performance applications such as wireless communications infrastructure and imaging systems. It operates from a single 1.8-V supply, consuming 153 mW at full sampling rate, and achieves 72.2 dBFS SNR and 81 dBc SFDR at a 170 MHz input frequency. The device features programmable gain up to 6 dB, idle channel SNR of 74.8 dBFS, and supports DDR LVDS or 1.8-V parallel CMOS output interfaces with configurable swing and strength. It includes a DC offset correction loop and automatic power scaling at lower sample rates. The ADS4145 is housed in a 7.00 mm × 7.00 mm VQFN-48 package and is specified for operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS4145 is a 14-bit, 125-MSPS analog-to-digital converter designed for low-power, high-dynamic-performance applications such as wireless communications infrastructure and imaging systems. It operates from a single 1.8-V supply, consuming 153 mW at full sampling rate, and achieves 72.2 dBFS SNR and 81 dBc SFDR at a 170 MHz input frequency. The device features programmable gain up to 6 dB, idle channel SNR of 74.8 dBFS, and supports DDR LVDS or 1.8-V parallel CMOS output interfaces with configurable swing and strength. It includes a DC offset correction loop and automatic power scaling at lower sample rates. The ADS4145 is housed in a 7.00 mm × 7.00 mm VQFN-48 package and is specified for operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS4145 14 bit 125MSPS Low Power ADC - ADS4145IRGZR - Texas Instruments
Dallas, TX, United States
ADS4145 14 bit 125MSPS Low Power ADC
ADS4145IRGZR
ADS4145 14 bit 125MSPS Low Power ADC ADS4145IRGZR
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85

14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS4145IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS4145IRGZR-ND
Analog to Digital Converters (ADC) ADS4145IRGZR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Analog-to-Digital Converter IC
700-ADS4145IRGZR
1.8V VQFN Analog-to-Digital Converter IC 700-ADS4145IRGZR
14-Bit 125MSPS ADC, DDR/LVDS/Parallel, 1.8V, VQFN Product overview: ADS4145IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4145IRGZR can be used for catalog matching and distributor lookup.

14-Bit 125MSPS ADC, DDR/LVDS/Parallel, 1.8V, VQFN Product overview: ADS4145IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4145IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS4145IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4145IRGZR
Analog to Digital Converters (ADC) ADS4145IRGZR
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4145IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS4145IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4145IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4145IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4145IRGZR ADS4145IRGZR-ND 700-ADS4145IRGZR ADS4145IRGZR ADS4145IRGZR ADS4145IRGZR
Product Name ADS4145 14 bit 125MSPS Low Power ADC Analog to Digital Converters (ADC) 1.8V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 48-VFQFN Exposed Pad VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers