10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference 24-SOIC -40 to 85
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, PDSO24
10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
10-Bit 74kS/s Serial ADC, SOIC, 5V, 1.5LSB Error Product overview: ADC10738CIWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10738CIWM can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 24SOIC
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10738CIWM | ADC10738CIWM | ADC10738CIWM-ND | 700-ADC10738CIWM | ADC10738CIWM | ADC10738CIWM | ADC10738CIWM | ADC10738CIWM |
| Product Name | ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference | Analog to Digital Converters (ADC) | 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | SOIC | SOP; SOP24 | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1.25 LSB |