The ADS4142 is a 14-bit, 65-MSPS analog-to-digital converter designed for ultra-low-power operation with a single 1.8-V supply, consuming 103 mW at 65 MSPS. It offers high dynamic performance with 72.2 dBFS SNR and 81 dBc SFDR at 170 MHz input, and supports programmable gain up to 6 dB. The device features a DDR LVDS output interface with programmable swing (350 mV standard or 200 mV low) and dual termination options (100 Ω or 50 Ω), with parallel CMOS output also supported. It includes an idle channel SNR of 74.8 dBFS and an integrated DC offset correction loop. The ADS4142 is packaged in a 7.00 mm × 7.00 mm VQFN-48 and is specified for the industrial temperature range of -40°C to +85°C.
14 bit 65MSPS Low Power ADC 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768092-ADS4142IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 1
Family Name: ADS4142
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): AD9265BCPZ-80; ADS4126IRGZ25; ADS4146IRGZ25; HMCAD1051-40TR; HMCAD1051-40; LTC2257CUJ-14#PBF;
Introduction Date: December 01, 2010
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14-bit 65MSPS ADC, Differential Input, DDR/LVDS/Parallel Interface, VQFN Product overview: ADS4142IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4142IRGZT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4142IRGZT | 768092-ADS4142IRGZT | 296-28334-2-ND | 700-ADS4142IRGZT | ADS4142IRGZT | ADS4142IRGZT | ADS4142IRGZT |
| Product Name | ADS4142 14 bit 65MSPS Low Power ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZT | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.9500 LSB |