Texas Instruments ADC0804-N 8-Bit ?P Compatible A/D Converters ADC0804LCWM

Description
8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85
Request a Quote
Description
8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC0804LCWM is an 8-bit analog-to-digital converter (ADC) designed for compatibility with 8080 microprocessor derivatives, requiring no additional interfacing logic. It features a differential analog voltage input range of 0 to 5 volts and operates with a single 5V supply. The device includes an on-chip clock generator and can function as a stand-alone device or interface directly with microprocessors. It has a total error specification of ±1 LSB and a conversion time of 100 µs. The ADC0804LCWM is available in a 20-pin SOIC package, making it suitable for various applications, including interfacing with temperature sensors and voltage sources. Its design allows for easy integration into existing systems, particularly in environments where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The ADC0804LCWM is an 8-bit analog-to-digital converter (ADC) designed for compatibility with 8080 microprocessor derivatives, requiring no additional interfacing logic. It features a differential analog voltage input range of 0 to 5 volts and operates with a single 5V supply. The device includes an on-chip clock generator and can function as a stand-alone device or interface directly with microprocessors. It has a total error specification of ±1 LSB and a conversion time of 100 µs. The ADC0804LCWM is available in a 20-pin SOIC package, making it suitable for various applications, including interfacing with temperature sensors and voltage sources. Its design allows for easy integration into existing systems, particularly in environments where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Dallas, TX, United States
ADC0804-N 8-Bit ?P Compatible A/D Converters
ADC0804LCWM
ADC0804-N 8-Bit ?P Compatible A/D Converters ADC0804LCWM
8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85

8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCWM
1139567-ADC0804LCWM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCWM 1139567-ADC0804LCWM
Manufacturer: Texas Instruments Win Source Part Number: 1139567-ADC0804LCWM Packaging: Tube Mounting Style: SMD Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Sampling Rate (Per Second): 10k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: ADC0804 Manufacturer Pack Quantity: 36 MSL Level: 2A (4 Weeks) Supply Voltage , Analog: 4.5V ~ 6.3V Supply Voltage , Digital: 4.5V ~ 6.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1139567-ADC0804LCWM
Packaging: Tube
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 10k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: ADC0804
Manufacturer Pack Quantity: 36
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Analog-to-Digital Converter IC
700-ADC0804LCWM
8-bit 5V SOIC Analog-to-Digital Converter IC 700-ADC0804LCWM
8-Bit 10KS/s Differential ADC, Parallel Interface, 5V, SOIC Product overview: ADC0804LCWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0804LCWM can be used for catalog matching and distributor lookup.

8-Bit 10KS/s Differential ADC, Parallel Interface, 5V, SOIC Product overview: ADC0804LCWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0804LCWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0804LCWM-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0804LCWM-ND
Analog to Digital Converters (ADC) ADC0804LCWM-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0804LCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0804LCWM
Analog to Digital Converters (ADC) ADC0804LCWM
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0804LCWM 1139567-ADC0804LCWM 700-ADC0804LCWM ADC0804LCWM-ND ADC0804LCWM
Product Name ADC0804-N 8-Bit ?P Compatible A/D Converters Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCWM 8-bit 5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,SOIC SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers