Texas Instruments ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter ADC104S101CIMMX/NOPB

Description
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC104S101 is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 3.9 mW at 3V and 11.4 mW at 5V, with a power-down mode reducing consumption to 0.12 µW at 3.6V. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and is packaged in a 10-lead VSSOP. Operation is specified over the industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC104S101 is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 3.9 mW at 3V and 11.4 mW at 5V, with a power-down mode reducing consumption to 0.12 µW at 3.6V. The device features a serial interface compatible with SPI, QSPI, and MICROWIRE, and is packaged in a 10-lead VSSOP. Operation is specified over the industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter
ADC104S101CIMMX/NOPB
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter ADC104S101CIMMX/NOPB
4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S101CIMMX/NOPB-ND
Analog to Digital Converters (ADC) ADC104S101CIMMX/NOPB-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC104S101CIMMX/NOPB
MSOP Analog-to-Digital Converter IC 700-ADC104S101CIMMX/NOPB
10-Bit 4-Ch 1MS/s ADC, SPI, Single-Ended, MSOP Product overview: ADC104S101CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S101CIMMX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit 4-Ch 1MS/s ADC, SPI, Single-Ended, MSOP Product overview: ADC104S101CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S101CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB
114347-ADC104S101CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB 114347-ADC104S101CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114347-ADC104S101CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114347-ADC104S101CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S101CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S101CIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S101CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S101CIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S101CIMMX/NOPB
Analog to Digital Converters (ADC) ADC104S101CIMMX/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S101CIMMX/NOPB ADC104S101CIMMX/NOPB-ND 700-ADC104S101CIMMX/NOPB 114347-ADC104S101CIMMX/NOPB ADC104S101CIMMX/NOPB ADC104S101CIMMX/NOPB ADC104S101CIMMX/NOPB
Product Name ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter Analog to Digital Converters (ADC) MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S101CIMMX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI, Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 10-VSSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers