The ADS1606 is a 16-bit, 5MSPS delta-sigma analog-to-digital converter with an integrated FIFO buffer for output data, designed for high-speed data acquisition applications. It operates from a +5V analog supply and +3V digital supply, with a digital I/O supply range of +2.7V to +5.25V. The device achieves a signal-to-noise ratio of 88dB, total harmonic distortion of −99dB, and a spurious-free dynamic range of 101dB. It features a 2.45MHz bandwidth with passband ripple less than ±0.0025dB and provides a parallel digital interface compatible with TMS320C6000 DSPs. The ADS1606 is housed in a 64-pin HTQFP (PAP) package using TI PowerPAD technology, with an operating temperature range of −40°C to +85°C.
16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768087-ADS1606IPAPTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1606
Categories: Integrated Circuits (ICs)
Sampling Rate: 5M
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): AD7760BCP; ADS1606IPAPR; ADS1606IPAPRG4;
Introduction Date: January 01, 2005
ECCN: 3A991.c.4
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
16-Bit 5MS/s Differential ADC, HTQFP, Parallel Interface Product overview: ADS1606IPAPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1606IPAPTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1606IPAPTG4 | 768087-ADS1606IPAPTG4 | 700-ADS1606IPAPTG4 |
| Product Name | ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1606IPAPTG4 | 16-bit Analog-to-Digital Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | HTQFP | HTQFP | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 0.7500 LSB |