Texas Instruments ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter ADS1605IPAPT

Description
16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter - ADS1605IPAPT - Texas Instruments
Dallas, TX, United States
ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter
ADS1605IPAPT
ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter ADS1605IPAPT
16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85

16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85

Buy Now Datasheet
 - ADS1605IPAPT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64

ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-14643-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-14643-2-ND
Analog to Digital Converters (ADC) 296-14643-2-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-14643-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-14643-1-ND
Analog to Digital Converters (ADC) 296-14643-1-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-14643-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-14643-6-ND
Analog to Digital Converters (ADC) 296-14643-6-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit Analog-to-Digital Converter IC
700-ADS1605IPAPT
Industrial 16-bit Analog-to-Digital Converter IC 700-ADS1605IPAPT
16-Bit 5MSPS Delta-Sigma ADC, 64-HTQFP, Industrial Product overview: ADS1605IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1605IPAPT can be used for catalog matching and distributor lookup.

16-Bit 5MSPS Delta-Sigma ADC, 64-HTQFP, Industrial Product overview: ADS1605IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1605IPAPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPT
1141675-ADS1605IPAPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPT 1141675-ADS1605IPAPT
Manufacturer: Texas Instruments Win Source Part Number: 1141675-ADS1605IPAPT Packaging: Reel Mounting Style: SMD Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Sampling Rate (Per Second): 5M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ADS1605 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1141675-ADS1605IPAPT
Packaging: Reel
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 5M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1605
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 3.3V

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1605IPAPT
Data Acquisition - Analog to Digital Converters (ADC) ADS1605IPAPT
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1605IPAPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1605IPAPT
Analog to Digital Converters (ADC) ADS1605IPAPT
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1605IPAPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1605IPAPT
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1605IPAPT ADS1605IPAPT 296-14643-2-ND 296-14643-1-ND 296-14643-6-ND 700-ADS1605IPAPT 1141675-ADS1605IPAPT ADS1605IPAPT ADS1605IPAPT ADS1605IPAPT
Product Name ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Industrial 16-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; HTQFP64 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI, Serial, 3-WIRE
Package Type SOT-23-6
Resolution 10 bits
View Details
2 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
 - ADC1031CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
 - ADC0820CIWMX - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers