The ADS1286 is a 12-bit, 20 kHz analog-to-digital converter with a differential input and a serial interface compatible with SPI and SSI, designed for remote and isolated data acquisition applications. It operates with a 5 V power supply and consumes 250 µA at a 20 kHz sampling rate. The device is available in an 8-lead SOIC package and is specified for operation from -40°C to +85°C. It features guaranteed no missing codes, a 12-bit resolution, and an input range up to the reference voltage. The serial output data is valid on the falling edge of DCLOCK, with a maximum sampling frequency of 20 kHz.
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1286UG4 | ADS1286UG4-ND | ADS1286UG4 | ADS1286UG4 | ADS1286UG4 |
| Product Name | ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |