The ADS1286UBG4 is a 12-bit, 20kHz analog-to-digital converter with a differential input and SPI/SSI-compatible serial interface, designed for low-power remote and isolated data acquisition systems. It operates from a 4.5V to 5.25V supply and consumes 250µA at 20kHz sampling. The device is housed in an 8-lead SOIC package with a specified temperature range of -40°C to +85°C. It features guaranteed no missing codes, 12-bit resolution, and a reference input range of 1.25V to 2.5V. Data output is valid on the falling edge of the DCLOCK signal, with a maximum conversion time of 12 clock cycles.
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1286UBG4 |
| Product Name | ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 2 LSB |