High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 84-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 910838-ADS1278SHFQ
Operating Temperature Range: -55°C ~ 210°C
Features: 24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP
Package: Tube
Package: 84-CBFQFP Exposed Pad and Tie Bar
Mounting: Surface Mount
Family Name: ADS1278
Categories: Integrated Circuits (ICs)
Case / Package: 84-CFP
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: ADS1278SHFQ-ND, -296-28275-5-ND, 296-28275-5, -ADS1278SHFQ-NDR
ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Parallel, 8 Bits Access, CQFP84
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP
High-Temperature Quad/Octal, Simultaneous-Samplin
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 84-CFP
IC ADC 24BIT SIGMA-DELTA 84CFP
IC ADC 24BIT SIGMA-DELTA 84CFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1278SHFQ | 910838-ADS1278SHFQ | ADS1278SHFQ | 296-28275-5-ND | 700-ADS1278SHFQ | ADS1278SHFQ | ADS1278SHFQ | ADS1278SHFQ |
| Product Name | ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278SHFQ | Analog to Digital Converters (ADC) | Quad Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Parallel | SPI; SPI | SPI; SPI | ||||
| Package Type | CFP,HTQFP,XCEPT | 84-CFP | CFP84 | 84-CBFQFP Exposed Pad and Tie Bar | QFP; 84-CBFQFP Exposed Pad and Tie Bar | 84-CBFQFP Exposed Pad and Tie Bar | ||
| Screening Level | High Temp | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | |||||
| INL | 201 LSB |