Texas Instruments ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter ADS1258MRTCTEP

Description
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-VQFN -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-VQFN -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter - ADS1258MRTCTEP - Texas Instruments
Dallas, TX, United States
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter
ADS1258MRTCTEP
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter ADS1258MRTCTEP
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-VQFN -55 to 125

Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-VQFN -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258MRTCTEP
1141641-ADS1258MRTCTEP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258MRTCTEP 1141641-ADS1258MRTCTEP
Manufacturer: Texas Instruments Win Source Part Number: 1141641-ADS1258MRTCT EP Packaging: Reel Mounting Style: SMD Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 125k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 48-VQFN-EP (7x7) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ADS1258 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141641-ADS1258MRTCTEP
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 125k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN-EP (7x7)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1258
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
VQFN Analog-to-Digital Converter IC - 700-ADS1258MRTCTEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS1258MRTCTEP
VQFN Analog-to-Digital Converter IC 700-ADS1258MRTCTEP
24-Bit 16-Ch ADC, 125kS/s, SPI, VQFN, Gold Product overview: ADS1258MRTCTEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258MRTCTEP can be used for catalog matching and distributor lookup.

24-Bit 16-Ch ADC, 125kS/s, SPI, VQFN, Gold Product overview: ADS1258MRTCTEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258MRTCTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-24278-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24278-2-ND
Analog to Digital Converters (ADC) 296-24278-2-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24278-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24278-6-ND
Analog to Digital Converters (ADC) 296-24278-6-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24278-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24278-1-ND
Analog to Digital Converters (ADC) 296-24278-1-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1258MRTCTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1258MRTCTEP
Analog to Digital Converters (ADC) ADS1258MRTCTEP
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1258MRTCTEP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1258MRTCTEP
Data Acquisition - Analog to Digital Converters (ADC) ADS1258MRTCTEP
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258MRTCTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1258MRTCTEP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1258MRTCTEP
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1258MRTCTEP 1141641-ADS1258MRTCTEP 700-ADS1258MRTCTEP 296-24278-2-ND 296-24278-6-ND 296-24278-1-ND ADS1258MRTCTEP ADS1258MRTCTEP ADS1258MRTCTEP
Product Name ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258MRTCTEP VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP,VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level HiRel Enhanced Product
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 168 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers