Texas Instruments ADS1240 24-Bit Analog-to-Digital Converter ADS1240E/1KG4

Description
24-Bit Analog-to-Digital Converter 24-SSOP
Request a Quote Datasheet
Description
24-Bit Analog-to-Digital Converter 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1240 24-Bit Analog-to-Digital Converter - ADS1240E/1KG4 - Texas Instruments
Dallas, TX, United States
ADS1240 24-Bit Analog-to-Digital Converter
ADS1240E/1KG4
ADS1240 24-Bit Analog-to-Digital Converter ADS1240E/1KG4
24-Bit Analog-to-Digital Converter 24-SSOP

24-Bit Analog-to-Digital Converter 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1240E/1KG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1240E/1KG4-ND
Analog to Digital Converters (ADC) ADS1240E/1KG4-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E/1KG4
086830-ADS1240E/1KG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E/1KG4 086830-ADS1240E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 086830-ADS1240E/1KG4 Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 15 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086830-ADS1240E/1KG4
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1240E/1KG4
SSOP Analog-to-Digital Converter IC 700-ADS1240E/1KG4
24-Bit 4-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP, Gold Product overview: ADS1240E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1240E/1KG4 can be used for catalog matching and distributor lookup.

24-Bit 4-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP, Gold Product overview: ADS1240E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1240E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E/1KG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1240E/1KG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1240E/1KG4
IC ADC 24BIT SIGMA-DELTA 24SSOP

IC ADC 24BIT SIGMA-DELTA 24SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1240E/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1240E/1KG4
Analog to Digital Converters (ADC) ADS1240E/1KG4
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E/1KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1240E/1KG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1240E/1KG4
IC ADC 24BIT SIGMA-DELTA 24SSOP

IC ADC 24BIT SIGMA-DELTA 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1240E/1KG4 ADS1240E/1KG4-ND 086830-ADS1240E/1KG4 700-ADS1240E/1KG4 ADS1240E/1KG4 ADS1240E/1KG4 ADS1240E/1KG4
Product Name ADS1240 24-Bit Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E/1KG4 SSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SSOP SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 24-SSOP SSOP SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) 24-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers