Texas Instruments ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin ADC101C021CIMK/NOPB

Description
I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105
Request a Quote Datasheet
Description
I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Dallas, TX, United States
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin
ADC101C021CIMK/NOPB
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin ADC101C021CIMK/NOPB
I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105

I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC101C021CIMK/NOPBDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPBCT-ND
Analog to Digital Converters (ADC) ADC101C021CIMK/NOPBCT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPBTR-ND
Analog to Digital Converters (ADC) ADC101C021CIMK/NOPBTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB
1139709-ADC101C021CIMK/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB 1139709-ADC101C021CIMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139709-ADC101C021CI MK/NOPB Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 188.9k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Resolution: 10 Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: ADC101C021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1139709-ADC101C021CIMK/NOPB
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 188.9k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ADC101C021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC101C021CIMK/NOPB
Analog-to-Digital Converter IC 700-ADC101C021CIMK/NOPB
10-Bit SAR ADC, 189kSPS, 1-Ch, I2C, TSOT Product overview: ADC101C021CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101C021CIMK/N OPB can be used for catalog matching and distributor lookup.

10-Bit SAR ADC, 189kSPS, 1-Ch, I2C, TSOT Product overview: ADC101C021CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101C021CIMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPB
Analog to Digital Converters (ADC) ADC101C021CIMK/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101C021CIMK/NOPB
IC ADC 10BIT SAR TSOT23-6

IC ADC 10BIT SAR TSOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101C021CIMK/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC101C021CIMK/NOPB
IC ADC 10BIT SAR TSOT23-6

IC ADC 10BIT SAR TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101C021CIMK/NOPB ADC101C021CIMK/NOPBDKR-ND ADC101C021CIMK/NOPBCT-ND ADC101C021CIMK/NOPBTR-ND 1139709-ADC101C021CIMK/NOPB 700-ADC101C021CIMK/NOPB ADC101C021CIMK/NOPB ADC101C021CIMK/NOPB ADC101C021CIMK/NOPB
Product Name ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMK/NOPB Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type SOT,VSSOP SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 TSOT SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC1031CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers