The ADS1224IPWT is a 24-bit delta-sigma analog-to-digital converter with four differential input channels, a pin-selectable high-impedance input buffer, and a 2-wire serial interface. It operates with a 240SPS data rate using a 4MHz clock and supports a ±5V differential input range. The device is packaged in a TSSOP-20 case and is specified for operation from -40°C to +85°C. It features self-calibration, an on-chip temperature sensor, and low power consumption of 300µA in active mode. Integral nonlinearity is specified at 0.0003% typ and 0.0015% max, with 20-bit effective resolution. The analog and digital supply voltages range from 2.7V to 5.5V.
24-bit, 240SPS ADC with 4-ch Diff Input Mux, High-Z Buffer, Serial Output 20-TSSOP -40 to 85
24-Bit 240S/s ADC, 4-Ch Diff Input, SPI, TSSOP Product overview: ADS1224IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1224IPWT can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 768076-ADS1224IPWT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Temperature Sensor
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 240
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD7176-2BRUZ; ADS1224IPWTG4; ADS1224IPWT; ADS1274IPAPRG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1224IPWT | 700-ADS1224IPWT | 296-16923-1-ND | 296-16923-2-ND | 296-16923-6-ND | ADS1224IPWT | 768076-ADS1224IPWT | ADS1224IPWT | ADS1224IPWT | ADS1224IPWT |
| Product Name | ADS1224 24-bit, 240SPS ADC with 4-ch Diff Input Mux, High-Z Buffer, Serial Output | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1224IPWT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP20 | SSOP | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |