Texas Instruments ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer ADS1222IPWT

Description
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer - ADS1222IPWT - Texas Instruments
Dallas, TX, United States
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer
ADS1222IPWT
ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer ADS1222IPWT
24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85

24-Bit A/D Conv with 2-Channel Diff Input Multiplexer 14-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWT
121693-ADS1222IPWT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWT 121693-ADS1222IPWT
Manufacturer: Texas Instruments Win Source Part Number: 121693-ADS1222IPWT Packaging: Reel - TR Features: Temperature Sensor Configuration: MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 240 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121693-ADS1222IPWT
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 240
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ADS1222IPWT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO14

ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO14

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-17321-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17321-2-ND
Analog to Digital Converters (ADC) 296-17321-2-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17321-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17321-6-ND
Analog to Digital Converters (ADC) 296-17321-6-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17321-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17321-1-ND
Analog to Digital Converters (ADC) 296-17321-1-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADS1222IPWT
TSSOP Analog-to-Digital Converter IC 700-ADS1222IPWT
24-bit ADC, 2-Ch Diff, SPI, 240S/s, TSSOP Product overview: ADS1222IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1222IPWT can be used for catalog matching and distributor lookup.

24-bit ADC, 2-Ch Diff, SPI, 240S/s, TSSOP Product overview: ADS1222IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1222IPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1222IPWT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1222IPWT
IC ADC 24BIT SIGMA-DELTA 14TSSOP

IC ADC 24BIT SIGMA-DELTA 14TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1222IPWT
Data Acquisition - Analog to Digital Converters (ADC) ADS1222IPWT
IC ADC 24BIT SIGMA-DELTA 14TSSOP

IC ADC 24BIT SIGMA-DELTA 14TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1222IPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1222IPWT
Analog to Digital Converters (ADC) ADS1222IPWT
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1222IPWT 121693-ADS1222IPWT ADS1222IPWT 296-17321-2-ND 296-17321-6-ND 296-17321-1-ND 700-ADS1222IPWT ADS1222IPWT ADS1222IPWT ADS1222IPWT
Product Name ADS1222 24-Bit A/D Conv with 2-Channel Diff Input Multiplexer Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1222IPWT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 14-TSSOP SOP; SSOP; TSSOP14 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP 14-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers