Texas Instruments ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC088S022CIMTX

Description
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote
Description
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC088S022 is an 8-channel, 8-bit analog-to-digital converter with a conversion rate of 50 ksps to 200 ksps, designed for low-power applications in automotive, portable, and instrumentation systems. It is packaged in a 16-lead TSSOP and operates over the extended industrial temperature range of -40°C to +105°C. The device features independent analog and digital supplies ranging from +2.7V to +5.25V, SPI/QSPI/MICROWIRE-compatible serial interface, and power consumption of 0.9 mW at 3V and 5.5 mW at 5V. Power-down mode reduces consumption to 0.03 µW at 3V or 0.15 µW at 5V.

Datasheet Summary
Powered by GS/AI

The ADC088S022 is an 8-channel, 8-bit analog-to-digital converter with a conversion rate of 50 ksps to 200 ksps, designed for low-power applications in automotive, portable, and instrumentation systems. It is packaged in a 16-lead TSSOP and operates over the extended industrial temperature range of -40°C to +105°C. The device features independent analog and digital supplies ranging from +2.7V to +5.25V, SPI/QSPI/MICROWIRE-compatible serial interface, and power consumption of 0.9 mW at 3V and 5.5 mW at 5V. Power-down mode reduces consumption to 0.03 µW at 3V or 0.15 µW at 5V.

Suppliers

Company
Product
Description
Supplier Links
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Dallas, TX, United States
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter
ADC088S022CIMTX
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC088S022CIMTX
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX
1139673-ADC088S022CIMTX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX 1139673-ADC088S022CIMTX
Manufacturer: Texas Instruments Win Source Part Number: 1139673-ADC088S022CI MTX Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ADC088S022 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139673-ADC088S022CIMTX
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ADC088S022
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - ADC088S022CIMTXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC088S022CIMTXTR-ND
Analog to Digital Converters (ADC) ADC088S022CIMTXTR-ND
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5V TSSOP Analog-to-Digital Converter IC
700-ADC088S022CIMTX
8-bit 5V TSSOP Analog-to-Digital Converter IC 700-ADC088S022CIMTX
8-Bit 8-Ch ADC, 200KS/s, SPI, 5V, TSSOP Product overview: ADC088S022CIMTX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S022CIMTX can be used for catalog matching and distributor lookup.

8-Bit 8-Ch ADC, 200KS/s, SPI, 5V, TSSOP Product overview: ADC088S022CIMTX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S022CIMTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADC088S022CIMTX - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC088S022CIMTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC088S022CIMTX
Analog to Digital Converters (ADC) ADC088S022CIMTX
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC088S022CIMTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC088S022CIMTX
Analog to Digital Converters (ADC) ADC088S022CIMTX
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC088S022CIMTX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC088S022CIMTX
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC088S022CIMTX
Data Acquisition - Analog to Digital Converters (ADC) ADC088S022CIMTX
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC088S022CIMTX 1139673-ADC088S022CIMTX ADC088S022CIMTXTR-ND 700-ADC088S022CIMTX ADC088S022CIMTX ADC088S022CIMTX ADC088S022CIMTX ADC088S022CIMTX ADC088S022CIMTX
Product Name ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMTX Analog to Digital Converters (ADC) 8-bit 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI, Serial Serial SPI; SPI, DSP
Package Type TSSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers