The ADS1216 is a precision 24-bit analog-to-digital converter with eight multiplexed input channels, a programmable gain amplifier (PGA) ranging from 1 to 128, and an on-chip 1.25V or 2.5V reference. It operates from 2.7V to 5.25V supplies and consumes less than 1mW. The device features SPI-compatible serial interface, 8-bit digital I/O, and built-in burnout current sources for sensor diagnostics. It offers 22-bit effective resolution at PGA=1 and 19 bits at PGA=128, with integral nonlinearity of 0.0015% full scale and common-mode rejection up to 130dB at 60Hz. The ADS1216Y/2K variant is housed in a 48-pin TQFP package with dimensions of 350.0mm × 350.0mm × 43.0mm and operates over the temperature range of -40°C to +85°C.
24-Bit Analog-to-Digital Converter 48-TQFP
24-bit 8-ch Delta-Sigma ADC, SPI, 1kS/s, TQFP Product overview: ADS1216Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1216Y/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009252-ADS1216Y/2K
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 780
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 24BIT SIGMA-DELTA 48TQFP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 24BIT SIGMA-DELTA 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1216Y/2K | 700-ADS1216Y/2K | 009252-ADS1216Y/2K | 296-41186-6-ND | 296-41186-1-ND | 296-41186-2-ND | ADS1216Y/2K | ADS1216Y/2K | ADS1216Y/2K |
| Product Name | ADS1216 24-Bit Analog-to-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1216Y/2K | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |