The ADC0838-N is an 8-bit successive approximation A/D converter with an 8-channel multiplexer, featuring serial I/O compatible with TI MICROWIRE. It operates from a single 4.5V to 6.3V power supply, consumes 15mW, and completes conversions in 32μs. The device is housed in a 20-pin SOIC package with an operating temperature range of -40°C to 85°C, and supports single-ended or differential inputs with a 0V to 5V input range. No zero or full-scale adjustment is required.
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1014018-ADC0838CIWMX
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
8-Bit 8-Ch Serial ADC, 31kS/s, 5V, MSOP Product overview: ADC0838CIWMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CIWMX/NOP
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CIWMX/NOPB | 1014018-ADC0838CIWMX/NOPB | ADC0838CIWMX/NOPBTR-ND | 700-ADC0838CIWMX/NOPB | ADC0838CIWMX/NOPB | ADC0838CIWMX/NOPB | ADC0838CIWMX/NOPB |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CIWMX/NOPB | Analog to Digital Converters (ADC) | 8-bit 5V MSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | Serial, I2C | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | MSOP | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |