Texas Instruments ADS1212 22-Bit Analog-to-Digital Converter ADS1212U/1K

Description
22-Bit Analog-to-Digital Converter 18-SOP -40 to 85
Request a Quote Datasheet
Description
22-Bit Analog-to-Digital Converter 18-SOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1212 22-Bit Analog-to-Digital Converter - ADS1212U/1K - Texas Instruments
Dallas, TX, United States
ADS1212 22-Bit Analog-to-Digital Converter
ADS1212U/1K
ADS1212 22-Bit Analog-to-Digital Converter ADS1212U/1K
22-Bit Analog-to-Digital Converter 18-SOP -40 to 85

22-Bit Analog-to-Digital Converter 18-SOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K - 1015378-ADS1212U/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K
1015378-ADS1212U/1K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K 1015378-ADS1212U/1K
Manufacturer: Texas Instruments Win Source Part Number: 1015378-ADS1212U/1K Packaging: Reel - TR Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 22 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 6.25k Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015378-ADS1212U/1K
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1212U/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1212U/1K-ND
Analog to Digital Converters (ADC) ADS1212U/1K-ND
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS1212U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1212U/1K
Analog-to-Digital Converter IC 700-ADS1212U/1K
22-bit Delta-Sigma ADC, 6.25kS/s, 1-Ch, SPI, SOP Product overview: ADS1212U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212U/1K can be used for catalog matching and distributor lookup.

22-bit Delta-Sigma ADC, 6.25kS/s, 1-Ch, SPI, SOP Product overview: ADS1212U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212U/1K can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - ADS1212U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1212U/1K
Analog to Digital Converters (ADC) ADS1212U/1K
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1212U/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS1212U/1K
IC ADC 22BIT SIGMA-DELTA 18SOIC

IC ADC 22BIT SIGMA-DELTA 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1212U/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1212U/1K
IC ADC 22BIT SIGMA-DELTA 18SOIC

IC ADC 22BIT SIGMA-DELTA 18SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1212U/1K 1015378-ADS1212U/1K ADS1212U/1K-ND 700-ADS1212U/1K ADS1212U/1K ADS1212U/1K ADS1212U/1K
Product Name ADS1212 22-Bit Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212U/1K Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI, Serial SPI; SPI
Package Type SOP SOIC; 18-SOIC SOIC; "18-SOIC (0.295"", 7.50mm Width)" SOP SOIC; 18-SOIC (0.295\", 7.50mm Width) 18-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 22 bits 22 bits 22 bits 22 bits
INL 62.9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0816CJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details