24-Bit Analog-to-Digital Converter 18-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 128012-ADS1210P
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16k
Alternative Parts (Cross-Reference): AD7780BRUZ; MCP3550-50T-E/SN; ADS1210PG4; ADS1210P;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP
24-Bit ADC, 16kS/s, SPI, Diff Input, 5V, PDIP Product overview: ADS1210P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1210P can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 18DIP
IC ADC 24BIT SIGMA-DELTA 18DIP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1210P | 128012-ADS1210P | ADS1210P-ND | 700-ADS1210P | ADS1210P | ADS1210P | ADS1210P |
| Product Name | ADS1210 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1210P | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | SOP | DIP; PDIP; 18-PDIP | DIP; PDIP; "18-DIP (0.300"", 7.62mm)" | N | DIP; 18-DIP (0.300\", 7.62mm) | DIP; 18-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |