Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-TSSOP -40 to 125
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
16-Bit Delta-Sigma ADC, 4-Ch, SPI, 2.5V, 16-TSSOP Product overview: ADS1120IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1120IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009241-ADS1120IPWR
Packaging: Reel - TR
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal, Supply
Family Name: ADS1120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.3 V to 5.5 V
Digital Supply Voltage: 2.3 V to 5.5 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): ADS1120IRVAT; ADS1120IRVAR ; ADS1120IPW;
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC ADC 16BIT SIGMA-DELTA 16TSSOP
IC ADC 16BIT SIGMA-DELTA 16TSSOP
16Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1120IPWR | 296-37280-6-ND | 296-37280-1-ND | 296-37280-2-ND | 700-ADS1120IPWR | 009241-ADS1120IPWR | ADS1120IPWR | ADS1120IPWR | ADS1120IPWR | ADS1120IPWR |
| Product Name | ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 2.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IPWR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | |||
| Package Type | TSSOP,VQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.3 LSB |