Texas Instruments ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter ADC081S101CISD/NOPB

Description
Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet
Description
Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Dallas, TX, United States
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter
ADC081S101CISD/NOPB
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter ADC081S101CISD/NOPB
Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V Analog-to-Digital Converter IC
700-ADC081S101CISD/NOPB
8-bit 5.25V Analog-to-Digital Converter IC 700-ADC081S101CISD/NOPB
8-Bit 1MSPS SAR ADC, SPI, 1-Ch, 2.7-5.25V, 6-WSON Product overview: ADC081S101CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S101CISD/N OPB can be used for catalog matching and distributor lookup.

8-Bit 1MSPS SAR ADC, SPI, 1-Ch, 2.7-5.25V, 6-WSON Product overview: ADC081S101CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S101CISD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S101CISD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S101CISD/NOPBCT-ND
Analog to Digital Converters (ADC) 296-ADC081S101CISD/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S101CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S101CISD/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC081S101CISD/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S101CISD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S101CISD/NOPBDKR-ND
Analog to Digital Converters (ADC) 296-ADC081S101CISD/NOPBDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB
124394-ADC081S101CISD/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB 124394-ADC081S101CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124394-ADC081S101CIS D/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSON (2.2x2.5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124394-ADC081S101CISD/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON (2.2x2.5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081S101CISD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081S101CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site
Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081S101CISD/NOPB
Analog to Digital Converters (ADC) ADC081S101CISD/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081S101CISD/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC081S101CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081S101CISD/NOPB 700-ADC081S101CISD/NOPB 296-ADC081S101CISD/NOPBCT-ND 296-ADC081S101CISD/NOPBTR-ND 296-ADC081S101CISD/NOPBDKR-ND 124394-ADC081S101CISD/NOPB ADC081S101CISD/NOPB ADC081S101CISD/NOPB ADC081S101CISD/NOPB
Product Name ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 8-bit 5.25V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CISD/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,WSON 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WSON (2.2x2.5) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC0804LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
4 suppliers