Texas Instruments ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference ADS1118IRUGR

Description
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125
Request a Quote Datasheet
Description
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference - ADS1118IRUGR - Texas Instruments
Dallas, TX, United States
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference
ADS1118IRUGR
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference ADS1118IRUGR
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125

16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34939-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34939-2-ND
Analog to Digital Converters (ADC) 296-34939-2-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34939-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34939-1-ND
Analog to Digital Converters (ADC) 296-34939-1-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34939-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34939-6-ND
Analog to Digital Converters (ADC) 296-34939-6-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
16-bit QFN Analog-to-Digital Converter IC - 700-ADS1118IRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit QFN Analog-to-Digital Converter IC
700-ADS1118IRUGR
16-bit QFN Analog-to-Digital Converter IC 700-ADS1118IRUGR
16-bit 860S/s 4-Ch Delta-Sigma ADC, SPI, QFN Product overview: ADS1118IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1118IRUGR can be used for catalog matching and distributor lookup.

16-bit 860S/s 4-Ch Delta-Sigma ADC, SPI, QFN Product overview: ADS1118IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1118IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1118IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1118IRUGR
IC ADC 16BIT SIGMA-DELTA 10X2QFN

IC ADC 16BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1118IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS1118IRUGR
IC ADC 16BIT SIGMA-DELTA 10X2QFN

IC ADC 16BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1118IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1118IRUGR
Analog to Digital Converters (ADC) ADS1118IRUGR
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1118IRUGR 296-34939-2-ND 296-34939-1-ND 296-34939-6-ND 700-ADS1118IRUGR ADS1118IRUGR ADS1118IRUGR ADS1118IRUGR
Product Name ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit QFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type VSSOP,X2QFN 10-XFQFN 10-XFQFN 10-XFQFN QFN 10-XFQFN 10-XFQFN
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers