The ADC10738 is a 10-bit plus sign successive approximation A/D converter with an 8-channel analog multiplexer, sample/hold function, and internal 2.5V band-gap reference, designed for serial interface applications. It operates from a single 5V supply, consumes a maximum of 37mW during conversion and 18μW in power-down mode, and completes conversions in 5μs at a maximum sampling rate of 74kHz. The device features a MICROWIRE-compatible
10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference 24-SOIC -40 to 85
10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
Win Source Part Number: 1188665-ADC10738CIWM
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 74k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADC10738CIWMNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ADC10738CIWM-NDR,*AD
Base Product Number: ADC10738
10-Bit 8Ch Serial ADC, 74kS/s, SOIC W Product overview: ADC10738CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10738CIWM/NOP
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
IC ADC 10BIT SAR 24SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10738CIWM/NOPB | 296-39715-5-ND | 1188665-ADC10738CIWM/NOPB | 700-ADC10738CIWM/NOPB | ADC10738CIWM/NOPB | ADC10738CIWM/NOPB | ADC10738CIWM/NOPB |
| Product Name | ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC W | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1.25 LSB |