16-Bit ADC with Integrated MUX, Oscillator, and Reference 10-X2QFN -40 to 125
16-Bit 860SPS 1-Ch I2C Delta-Sigma ADC, QFN Product overview: ADS1113IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1113IRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077746-ADS1113IRUGR
Packaging: Reel - TR
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 860
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC10
IC ADC 16BIT 10-X2QFN
IC ADC 16BIT 10-X2QFN
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 16BIT SIGMA-DELTA 10X2QFN
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 16BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1113IRUGR | 700-ADS1113IRUGR | 077746-ADS1113IRUGR | ADS1113IRUGR | 296-ADS1113IRUGRDKR-ND | 296-ADS1113IRUGRCT-ND | 296-ADS1113IRUGRTR-ND | ADS1113IRUGR | ADS1113IRUGR | ADS1113IRUGR |
| Product Name | ADS1113 16-Bit ADC with Integrated MUX, Oscillator, and Reference | 16-bit QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1113IRUGR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | Serial | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | QFN | 10-X2QFN (2x1.5) | X2QFN10 | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |