Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 089387-ADS1100A0IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Family Name: ADS1100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Alternative Parts (Cross-Reference): CS5511-AS; CS5511-ASR; CS5509-ASZR; AD776AQ;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1100A0IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A0IDBVR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1100A0IDBVR | 296-38848-2-ND | 296-38848-1-ND | 296-38848-6-ND | 089387-ADS1100A0IDBVR | 700-ADS1100A0IDBVR | ADS1100A0IDBVR | ADS1100A0IDBVR | ADS1100A0IDBVR | ADS1100A0IDBVR |
| Product Name | ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBVR | 16-bit SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | I2C; I2C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8.2 LSB |