The ADS1013IDGSR is a 12-bit, low-power, I2C-compatible analog-to-digital converter with an internal voltage reference and oscillator, housed in a 10-pin VSSOP package measuring 3mm by 4.9mm. It supports a supply voltage range of 2.0V to 5.5V, consumes 150μA in continuous-conversio
12-Bit ADC with Integrated Oscillator, and Reference 10-VSSOP -40 to 125
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, VSSOP Product overview: ADS1013IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1013IDGSR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
ADS1013 12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC With Oscillator, Voltage Reference, and I2C
Manufacturer: Texas Instruments
Win Source Part Number: 198754-ADS1013IDGSR
Packaging: Reel - TR
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 3.3k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
12Bit 2V~5.5V 3.3kHz I2C MSOP-10 Analog To Digital Converters (ADCs) ROHS
IC ADC 12BIT SIGMA-DELTA 10VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1013IDGSR | 700-ADS1013IDGSR | 296-48472-6-ND | 296-48472-2-ND | 296-48472-1-ND | ADS1013IDGSR | 198754-ADS1013IDGSR | ADS1013IDGSR | ADS1013IDGSR | ADS1013IDGSR | ADS1013IDGSR | ADS1013IDGSR |
| Product Name | ADS1013 12-Bit ADC with Integrated Oscillator, and Reference | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IDGSR | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP10 | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |