Low Cost 12-bit ADC with I2C Interface 6-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1141581-ADS1000A1IDB
Packaging: Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 128
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1000
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
12-Bit Delta-Sigma ADC, 128SPS, 1-Ch, I2C, SOT-23 Product overview: ADS1000A1IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A1IDBVT can be used for catalog matching and distributor lookup.
ADS1000 12-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1000A1IDBVT | 1141581-ADS1000A1IDBVT | 700-ADS1000A1IDBVT | ADS1000A1IDBVT | 296-20738-1-ND | 296-20738-2-ND | 296-20738-6-ND | ADS1000A1IDBVT | ADS1000A1IDBVT | ADS1000A1IDBVT |
| Product Name | ADS1000 Low Cost 12-bit ADC with I2C Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A1IDBVT | SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |