The ADS1000 is a low-power, 12-bit analog-to-digital converter with an I2C interface, designed for space-constrained applications such as voltage monitoring and battery management. It operates from a single 2.7V to 5.5V power supply and consumes 90μA in active mode. Conversions run at 128 samples per second with a programmable gain amplifier offering gains of 1, 2, 4, or 8. The device is housed in a 6-pin SOT-23 package, measuring 2.9 mm × 1.6 mm × 1.15 mm, and operates over a temperature range of -40°C to 125°C. It is pin- and software-compatible with the ADS1100.
Low Cost 12-bit ADC with I2C Interface 6-SOT-23
ADS1000 12-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 009227-ADS1000A0IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Alternative Parts (Cross-Reference): ADS1000A0IDBVR; ADS1000A0IDBVTG4; ADS1000A0IDBVRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Consumer Electronics, Test & Measurement
12-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23 Product overview: ADS1000A0IDBVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A0IDBVT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SIGMA-DELTA SOT23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| Texas Instruments | Rochester Electronics | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1000A0IDBVT | ADS1000A0IDBVT | 296-20737-1-ND | 296-20737-6-ND | 296-20737-2-ND | 009227-ADS1000A0IDBVT | 700-ADS1000A0IDBVT | ADS1000A0IDBVT | ADS1000A0IDBVT | ADS1000A0IDBVT |
| Product Name | ADS1000 Low Cost 12-bit ADC with I2C Interface | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A0IDBVT | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |